Vishay Intertechnology, Inc. Res Thin Film 1206 59 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120659R0BETY

Description
Res Thin Film 1206 59 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 59 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 59 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW120659R0BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 59 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW120659R0BETY
Res Thin Film 1206 59 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120659R0BETY
Res Thin Film 1206 59 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 59 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW120659R0BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120659R0BETY-ND
Chip Resistor - Surface Mount TNPW120659R0BETY-ND
59 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

59 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW120659R0BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW120659R0BETY
Chip Resistor - Surface Mount TNPW120659R0BETY
RES 59 OHM 0.1% 1/4W 1206

RES 59 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 59 Ohm, 0.1%, 25 Ppm Vishay - 66C0930 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 59 Ohm, 0.1%, 25 Ppm Vishay
66C0930
Tnpw, 1206, 59 Ohm, 0.1%, 25 Ppm Vishay 66C0930
TNPW, 1206, 59 Ohm, 0.1%, 25 ppm

TNPW, 1206, 59 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW120659R0BETY TNPW120659R0BETY-ND TNPW120659R0BETY 66C0930
Product Name Res Thin Film 1206 59 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 59 Ohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers