Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120659K0BETY

Description
59 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
59 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120659K0BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120659K0BETY-ND
Chip Resistor - Surface Mount TNPW120659K0BETY-ND
59 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

59 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 59K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW120659K0BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 59K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW120659K0BETY
Res Thin Film 1206 59K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120659K0BETY
Res Thin Film 1206 59K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 59K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW120659K0BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW120659K0BETY
Chip Resistor - Surface Mount TNPW120659K0BETY
RES 59K OHM 0.1% 1/4W 1206

RES 59K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 59 Kohm, 0.1%, 25 Ppm Vishay - 66C0923 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 59 Kohm, 0.1%, 25 Ppm Vishay
66C0923
Tnpw, 1206, 59 Kohm, 0.1%, 25 Ppm Vishay 66C0923
TNPW, 1206, 59 kOhm, 0.1%, 25 ppm

TNPW, 1206, 59 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW120659K0BETY-ND TNPW120659K0BETY TNPW120659K0BETY 66C0923
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 59K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 59 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details