Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206590KBETY

Description
590 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
590 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206590KBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206590KBETY-ND
Chip Resistor - Surface Mount TNPW1206590KBETY-ND
590 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

590 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 590K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206590KBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 590K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206590KBETY
Res Thin Film 1206 590K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206590KBETY
Res Thin Film 1206 590K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 590K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206590KBETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206590KBETY
Chip Resistor - Surface Mount TNPW1206590KBETY
RES 590K OHM 0.1% 1/4W 1206

RES 590K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 590 Kohm, 0.1%, 25 Ppm Vishay - 66C0933 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 590 Kohm, 0.1%, 25 Ppm Vishay
66C0933
Tnpw, 1206, 590 Kohm, 0.1%, 25 Ppm Vishay 66C0933
TNPW, 1206, 590 kOhm, 0.1%, 25 ppm

TNPW, 1206, 590 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW1206590KBETY-ND TNPW1206590KBETY TNPW1206590KBETY 66C0933
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 590K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 590 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details