Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206590KBETA

Description
590 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
590 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206590KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206590KBETA-ND
Chip Resistor - Surface Mount TNPW1206590KBETA-ND
590 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

590 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 590K OHM 1/4W 0.1% 1206 - TNPW1206590KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590K OHM 1/4W 0.1% 1206
TNPW1206590KBETA
RES 590K OHM 1/4W 0.1% 1206 TNPW1206590KBETA
RES 590Kohm 1/4W 0.1% 1206

RES 590Kohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 590 Kohm, 0.1%, 25 Ppm Vishay - 66C0932 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 590 Kohm, 0.1%, 25 Ppm Vishay
66C0932
Tnpw, 1206, 590 Kohm, 0.1%, 25 Ppm Vishay 66C0932
TNPW, 1206, 590 kOhm, 0.1%, 25 ppm

TNPW, 1206, 590 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206590KBETA-ND TNPW1206590KBETA 66C0932
Product Name Chip Resistor - Surface Mount RES 590K OHM 1/4W 0.1% 1206 Tnpw, 1206, 590 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614969-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details