Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120657K6BETA

Description
57.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
57.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120657K6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120657K6BETA-ND
Chip Resistor - Surface Mount TNPW120657K6BETA-ND
57.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

57.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 57.6K OHM 1/4W 0.1% 1206 - TNPW120657K6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/4W 0.1% 1206
TNPW120657K6BETA
RES 57.6K OHM 1/4W 0.1% 1206 TNPW120657K6BETA
RES 57.6Kohm 1/4W 0.1% 1206

RES 57.6Kohm 1/4W 0.1% 1206

Supplier's Site
Resistor,thin Film,57.6Kohms,100Wv,.1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay - 99F8179 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,57.6Kohms,100Wv,.1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay
99F8179
Resistor,thin Film,57.6Kohms,100Wv,.1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay 99F8179
Resistor,Thin Film,57.6KOhms,100WV ,.1+/-% Tol,-25,25ppm-TC,120 6-Case

Resistor,Thin Film,57.6KOhms,100WV,.1+/-% Tol,-25,25ppm-TC,1206-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120657K6BETA-ND TNPW120657K6BETA 99F8179
Product Name Chip Resistor - Surface Mount RES 57.6K OHM 1/4W 0.1% 1206 Resistor,thin Film,57.6Kohms,100Wv,.1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details