Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206576KBETA

Description
576 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
576 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206576KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206576KBETA-ND
Chip Resistor - Surface Mount TNPW1206576KBETA-ND
576 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

576 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 576K OHM 1/4W 0.1% 1206 - TNPW1206576KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1/4W 0.1% 1206
TNPW1206576KBETA
RES 576K OHM 1/4W 0.1% 1206 TNPW1206576KBETA
RES 576Kohm 1/4W 0.1% 1206

RES 576Kohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 576 Kohm, 0.1%, 25 Ppm Vishay - 66C0912 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 576 Kohm, 0.1%, 25 Ppm Vishay
66C0912
Tnpw, 1206, 576 Kohm, 0.1%, 25 Ppm Vishay 66C0912
TNPW, 1206, 576 kOhm, 0.1%, 25 ppm

TNPW, 1206, 576 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206576KBETA-ND TNPW1206576KBETA 66C0912
Product Name Chip Resistor - Surface Mount RES 576K OHM 1/4W 0.1% 1206 Tnpw, 1206, 576 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9620 ohms
View Details
4 suppliers
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD564GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details