Vishay Intertechnology, Inc. RES 56.2 OHM 1/4W 0.1% 1206 TNPW120656R2BETA

Description
RES 56.2ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 56.2ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 1/4W 0.1% 1206 - TNPW120656R2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1/4W 0.1% 1206
TNPW120656R2BETA
RES 56.2 OHM 1/4W 0.1% 1206 TNPW120656R2BETA
RES 56.2ohm 1/4W 0.1% 1206

RES 56.2ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120656R2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120656R2BETA-ND
Chip Resistor - Surface Mount TNPW120656R2BETA-ND
56.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

56.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 56.2 Ohm, 0.1%, 25 Ppm Vishay - 66C0891 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 56.2 Ohm, 0.1%, 25 Ppm Vishay
66C0891
Tnpw, 1206, 56.2 Ohm, 0.1%, 25 Ppm Vishay 66C0891
TNPW, 1206, 56.2 Ohm, 0.1%, 25 ppm

TNPW, 1206, 56.2 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120656R2BETA TNPW120656R2BETA-ND 66C0891
Product Name RES 56.2 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 56.2 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 56.2 ohms 56.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details