Vishay Intertechnology, Inc. RES 56.0 OHM 1/4W 0.1% 1206 TNPW120656R0BEEN

Description
RES 56.0ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 56.0ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.0 OHM 1/4W 0.1% 1206 - TNPW120656R0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0 OHM 1/4W 0.1% 1206
TNPW120656R0BEEN
RES 56.0 OHM 1/4W 0.1% 1206 TNPW120656R0BEEN
RES 56.0ohm 1/4W 0.1% 1206

RES 56.0ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120656R0BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120656R0BEEN-ND
Chip Resistor - Surface Mount TNPW120656R0BEEN-ND
56 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120656R0BEEN TNPW120656R0BEEN-ND
Product Name RES 56.0 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 56 ohms 56 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD335JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details