Vishay Intertechnology, Inc. RES 56.2K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA TNPW120656K2FHTA

Description
RES 56.2K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet
Description
RES 56.2K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA - TNPW120656K2FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
TNPW120656K2FHTA
RES 56.2K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA TNPW120656K2FHTA
RES 56.2K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA

RES 56.2K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW120656K2FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120656K2FHTA-ND
Chip Resistor - Surface Mount TNPW120656K2FHTA-ND
56.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

56.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120656K2FHTA TNPW120656K2FHTA-ND
Product Name RES 56.2K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers