Vishay Intertechnology, Inc. RES 560 OHM 1/4W 0.1% 1206 TNPW1206560RBEEA

Description
RES 560ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 560ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/4W 0.1% 1206 - TNPW1206560RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/4W 0.1% 1206
TNPW1206560RBEEA
RES 560 OHM 1/4W 0.1% 1206 TNPW1206560RBEEA
RES 560ohm 1/4W 0.1% 1206

RES 560ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW1206560RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206560RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW1206560RBEEACT-ND
RES 560 OHM 0.1% 0.52W 1206

RES 560 OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW1206560RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206560RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW1206560RBEEATR-ND
560 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

560 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW1206560RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206560RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW1206560RBEEADKR-ND
RES 560 OHM 0.1% 0.52W 1206

RES 560 OHM 0.1% 0.52W 1206

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206560RBEEA 541-TNPW1206560RBEEACT-ND
Product Name RES 560 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 560 ohms 560 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers