Vishay Intertechnology, Inc. THIN FILM,1206,560K,1%,50PPM,T/R,HAZMAT TNPW1206560KFHEA

Description
THIN FILM,1206,560K,1%,50 PPM,T/R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,1206,560K,1%,50 PPM,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,560K,1%,50PPM,T/R,HAZMAT - TNPW1206560KFHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,560K,1%,50PPM,T/R,HAZMAT
TNPW1206560KFHEA
THIN FILM,1206,560K,1%,50PPM,T/R,HAZMAT TNPW1206560KFHEA
THIN FILM,1206,560K,1%,50 PPM,T/R,HAZMAT

THIN FILM,1206,560K,1%,50PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206560KFHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206560KFHEA-ND
Chip Resistor - Surface Mount TNPW1206560KFHEA-ND
560 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

560 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206560KFHEA TNPW1206560KFHEA-ND
Product Name THIN FILM,1206,560K,1%,50PPM,T/R,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details