55.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
TNPW, 1206, 55.6 kOhm, 0.1%, 25 ppm
RES 55.6K OHM 0.1% 1/4W 1206
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW120655K6BETA-ND | 66C0882 | TNPW120655K6BETA |
| Product Name | Chip Resistor - Surface Mount | Tnpw, 1206, 55.6 Kohm, 0.1%, 25 Ppm Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |