RES 55.6K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS
55.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 55.6K OHM 0.1% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW120655K6BEEA | TNPW120655K6BEEA-ND | TNPW120655K6BEEA |
| Product Name | RES 55.6K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.2500 watts | 0.5200 watts | 0.5200 watts |
| Standards and Certifications | RoHS | ||
| Configuration | Single Resistor |