Vishay Intertechnology, Inc. SMD 4W Resistor TNPW1206549KBETA

Description
RES SMD 549K OHM 0.1% 1/4W 1206 Product overview: TNPW1206549KBETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW1206549KBETA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 549K OHM 0.1% 1/4W 1206 Product overview: TNPW1206549KBETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW1206549KBETA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-TNPW1206549KBETA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-TNPW1206549KBETA
SMD 4W Resistor 52-TNPW1206549KBETA
RES SMD 549K OHM 0.1% 1/4W 1206 Product overview: TNPW1206549KBETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW1206549KBETA can be used for catalog matching and distributor lookup.

RES SMD 549K OHM 0.1% 1/4W 1206 Product overview: TNPW1206549KBETA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW1206549KBETA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW1206549KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206549KBETA-ND
Chip Resistor - Surface Mount TNPW1206549KBETA-ND
549 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

549 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 549K OHM 1/4W 0.1% 1206 - TNPW1206549KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549K OHM 1/4W 0.1% 1206
TNPW1206549KBETA
RES 549K OHM 1/4W 0.1% 1206 TNPW1206549KBETA
RES 549Kohm 1/4W 0.1% 1206

RES 549Kohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 549 Kohm, 0.1%, 25 Ppm Vishay - 66C0873 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 549 Kohm, 0.1%, 25 Ppm Vishay
66C0873
Tnpw, 1206, 549 Kohm, 0.1%, 25 Ppm Vishay 66C0873
TNPW, 1206, 549 kOhm, 0.1%, 25 ppm

TNPW, 1206, 549 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-TNPW1206549KBETA TNPW1206549KBETA-ND TNPW1206549KBETA 66C0873
Product Name SMD 4W Resistor Chip Resistor - Surface Mount RES 549K OHM 1/4W 0.1% 1206 Tnpw, 1206, 549 Kohm, 0.1%, 25 Ppm Vishay
Resistance Range 549000 ohms 549000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details