Vishay Intertechnology, Inc. Vishay/DaleRES 53.6 OHM 1/4W 0.1% 1206 TNPW120653R6BETA

Description
Vishay/DaleRES 53.6ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
Vishay/DaleRES 53.6ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 53.6 OHM 1/4W 0.1% 1206 - TNPW120653R6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 53.6 OHM 1/4W 0.1% 1206
TNPW120653R6BETA
Vishay/DaleRES 53.6 OHM 1/4W 0.1% 1206 TNPW120653R6BETA
Vishay/DaleRES 53.6ohm 1/4W 0.1% 1206

Vishay/DaleRES 53.6ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120653R6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120653R6BETA-ND
Chip Resistor - Surface Mount TNPW120653R6BETA-ND
53.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

53.6 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120653R6BETA TNPW120653R6BETA-ND
Product Name Vishay/DaleRES 53.6 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 53.6 ohms 53.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2053FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details