Vishay Intertechnology, Inc. Res Thin Film 1206 53.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120653K6BETY

Description
Res Thin Film 1206 53.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 53.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 53.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW120653K6BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 53.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW120653K6BETY
Res Thin Film 1206 53.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120653K6BETY
Res Thin Film 1206 53.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 53.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW120653K6BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120653K6BETY-ND
Chip Resistor - Surface Mount TNPW120653K6BETY-ND
53.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

53.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW120653K6BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW120653K6BETY
Chip Resistor - Surface Mount TNPW120653K6BETY
RES 53.6K OHM 0.1% 1/4W 1206

RES 53.6K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW120653K6BETY TNPW120653K6BETY-ND TNPW120653K6BETY
Product Name Res Thin Film 1206 53.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details