Res Thin Film 1206 536K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
RES 536K OHM 0.1% 1/4W 1206
| ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | TNPW1206536KBETY | TNPW1206536KBETY |
| Product Name | Res Thin Film 1206 536K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C |