Vishay Intertechnology, Inc. RES 52.3 OHM 1/4W 0.1% 1206 TNPW120652R3BETA

Description
RES 52.3ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 52.3ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 1/4W 0.1% 1206 - TNPW120652R3BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1/4W 0.1% 1206
TNPW120652R3BETA
RES 52.3 OHM 1/4W 0.1% 1206 TNPW120652R3BETA
RES 52.3ohm 1/4W 0.1% 1206

RES 52.3ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120652R3BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120652R3BETA-ND
Chip Resistor - Surface Mount TNPW120652R3BETA-ND
52.3 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

52.3 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120652R3BETA TNPW120652R3BETA-ND
Product Name RES 52.3 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 52.3 ohms 52.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9300 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details