Vishay Intertechnology, Inc. Res Thin Film 1206 523K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206523KBETY

Description
Res Thin Film 1206 523K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 523K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 523K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206523KBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 523K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206523KBETY
Res Thin Film 1206 523K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206523KBETY
Res Thin Film 1206 523K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 523K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 523 Kohm, 0.1%, 25 Ppm Vishay - 66C0840 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 523 Kohm, 0.1%, 25 Ppm Vishay
66C0840
Tnpw, 1206, 523 Kohm, 0.1%, 25 Ppm Vishay 66C0840
TNPW, 1206, 523 kOhm, 0.1%, 25 ppm

TNPW, 1206, 523 kOhm, 0.1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206523KBETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206523KBETY
Chip Resistor - Surface Mount TNPW1206523KBETY
RES 523K OHM 0.1% 1/4W 1206

RES 523K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW1206523KBETY 66C0840 TNPW1206523KBETY
Product Name Res Thin Film 1206 523K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 523 Kohm, 0.1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573317 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details