Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120651R1BETA

Description
51.1 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
51.1 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120651R1BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120651R1BETA-ND
Chip Resistor - Surface Mount TNPW120651R1BETA-ND
51.1 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

51.1 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 51.1 OHM 1/4W 0.1% 1206 - TNPW120651R1BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1/4W 0.1% 1206
TNPW120651R1BETA
RES 51.1 OHM 1/4W 0.1% 1206 TNPW120651R1BETA
RES 51.1ohm 1/4W 0.1% 1206

RES 51.1ohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 51.1 Ohm, 0.1%, 25 Ppm Vishay - 66C0812 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 51.1 Ohm, 0.1%, 25 Ppm Vishay
66C0812
Tnpw, 1206, 51.1 Ohm, 0.1%, 25 Ppm Vishay 66C0812
TNPW, 1206, 51.1 Ohm, 0.1%, 25 ppm

TNPW, 1206, 51.1 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120651R1BETA-ND TNPW120651R1BETA 66C0812
Product Name Chip Resistor - Surface Mount RES 51.1 OHM 1/4W 0.1% 1206 Tnpw, 1206, 51.1 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers