Vishay Intertechnology, Inc. RES 51.0 OHM 1/4W 0.1% 1206 TNPW120651R0BETA

Description
RES 51.0ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 51.0ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.0 OHM 1/4W 0.1% 1206 - TNPW120651R0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0 OHM 1/4W 0.1% 1206
TNPW120651R0BETA
RES 51.0 OHM 1/4W 0.1% 1206 TNPW120651R0BETA
RES 51.0ohm 1/4W 0.1% 1206

RES 51.0ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120651R0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120651R0BETA-ND
Chip Resistor - Surface Mount TNPW120651R0BETA-ND
51 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

51 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120651R0BETA TNPW120651R0BETA-ND
Product Name RES 51.0 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 51 ohms 51 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details