Vishay Intertechnology, Inc. THIN FILM,1206,51.1K,1%,50PPM,TR,HAZMAT TNPW120651K1FHEA

Description
THIN FILM,1206,51.1K,1%,5 0PPM,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,1206,51.1K,1%,5 0PPM,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,51.1K,1%,50PPM,TR,HAZMAT - TNPW120651K1FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,51.1K,1%,50PPM,TR,HAZMAT
TNPW120651K1FHEA
THIN FILM,1206,51.1K,1%,50PPM,TR,HAZMAT TNPW120651K1FHEA
THIN FILM,1206,51.1K,1%,5 0PPM,TR,HAZMAT

THIN FILM,1206,51.1K,1%,50PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW120651K1FHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120651K1FHEA-ND
Chip Resistor - Surface Mount TNPW120651K1FHEA-ND
51.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

51.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120651K1FHEA TNPW120651K1FHEA-ND
Product Name THIN FILM,1206,51.1K,1%,50PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details