Vishay Intertechnology, Inc. RES 51.1K OHM 1/4W 0.1% 1206 TNPW120651K1BETA

Description
RES 51.1Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 51.1Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1/4W 0.1% 1206 - TNPW120651K1BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1/4W 0.1% 1206
TNPW120651K1BETA
RES 51.1K OHM 1/4W 0.1% 1206 TNPW120651K1BETA
RES 51.1Kohm 1/4W 0.1% 1206

RES 51.1Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120651K1BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120651K1BETA-ND
Chip Resistor - Surface Mount TNPW120651K1BETA-ND
51.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

51.1 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 51.1 Kohm, 0.1%, 25 Ppm Vishay - 66C0806 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 51.1 Kohm, 0.1%, 25 Ppm Vishay
66C0806
Tnpw, 1206, 51.1 Kohm, 0.1%, 25 Ppm Vishay 66C0806
TNPW, 1206, 51.1 kOhm, 0.1%, 25 ppm

TNPW, 1206, 51.1 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120651K1BETA TNPW120651K1BETA-ND 66C0806
Product Name RES 51.1K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 51.1 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 51100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers