Vishay Intertechnology, Inc. RES 511-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA TNPW1206511RFHTA

Description
RES 511-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet
Description
RES 511-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA - TNPW1206511RFHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
TNPW1206511RFHTA
RES 511-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA TNPW1206511RFHTA
RES 511-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA

RES 511-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206511RFHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206511RFHTA-ND
Chip Resistor - Surface Mount TNPW1206511RFHTA-ND
511 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

511 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206511RFHTA TNPW1206511RFHTA-ND
Product Name RES 511-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details