Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206511RDETA

Description
511 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
511 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206511RDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206511RDETA-ND
Chip Resistor - Surface Mount TNPW1206511RDETA-ND
511 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

511 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 511-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA - TNPW1206511RDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
TNPW1206511RDETA
RES 511-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW1206511RDETA
RES 511-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

RES 511-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site
Tnpw, 1206, 511 Ohm, 0.5%, 25 Ppm Vishay - 66C0824 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 511 Ohm, 0.5%, 25 Ppm Vishay
66C0824
Tnpw, 1206, 511 Ohm, 0.5%, 25 Ppm Vishay 66C0824
TNPW, 1206, 511 Ohm, 0.5%, 25 ppm

TNPW, 1206, 511 Ohm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206511RDETA-ND TNPW1206511RDETA 66C0824
Product Name Chip Resistor - Surface Mount RES 511-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA Tnpw, 1206, 511 Ohm, 0.5%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details