Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206511RBETY

Description
511 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
511 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206511RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206511RBETY-ND
Chip Resistor - Surface Mount TNPW1206511RBETY-ND
511 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

511 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 511 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206511RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 511 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206511RBETY
Res Thin Film 1206 511 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206511RBETY
Res Thin Film 1206 511 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 511 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 511 Ohm, 0.1%, 25 Ppm Vishay - 66C0823 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 511 Ohm, 0.1%, 25 Ppm Vishay
66C0823
Tnpw, 1206, 511 Ohm, 0.1%, 25 Ppm Vishay 66C0823
TNPW, 1206, 511 Ohm, 0.1%, 25 ppm

TNPW, 1206, 511 Ohm, 0.1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206511RBETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206511RBETY
Chip Resistor - Surface Mount TNPW1206511RBETY
RES 511 OHM 0.1% 1/4W 1206

RES 511 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW1206511RBETY-ND TNPW1206511RBETY 66C0823 TNPW1206511RBETY
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 511 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 511 Ohm, 0.1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular Ceramic
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details