Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206511RBEEN

Description
511 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
511 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206511RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206511RBEEN-ND
Chip Resistor - Surface Mount TNPW1206511RBEEN-ND
511 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

511 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 511 OHM 1/4W 0.1% 1206 - TNPW1206511RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/4W 0.1% 1206
TNPW1206511RBEEN
RES 511 OHM 1/4W 0.1% 1206 TNPW1206511RBEEN
RES 511ohm 1/4W 0.1% 1206

RES 511ohm 1/4W 0.1% 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW1206511RBEEN-ND TNPW1206511RBEEN
Product Name Chip Resistor - Surface Mount RES 511 OHM 1/4W 0.1% 1206
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers