Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206511KBEEA

Description
511 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
511 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4608-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4608-2-ND
Chip Resistor - Surface Mount 541-4608-2-ND
511 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

511 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4608-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4608-6-ND
Chip Resistor - Surface Mount 541-4608-6-ND
511 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

511 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4608-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4608-1-ND
Chip Resistor - Surface Mount 541-4608-1-ND
511 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

511 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 511K OHM 1/4W 0.1% 1206 - TNPW1206511KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM 1/4W 0.1% 1206
TNPW1206511KBEEA
RES 511K OHM 1/4W 0.1% 1206 TNPW1206511KBEEA
RES 511Kohm 1/4W 0.1% 1206

RES 511Kohm 1/4W 0.1% 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW1206511KBEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW1206511KBEEA
Resistors - Chip Resistor - Surface Mount TNPW1206511KBEEA
RES 511K OHM 0.1% 0.52W 1206

RES 511K OHM 0.1% 0.52W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 541-4608-2-ND TNPW1206511KBEEA TNPW1206511KBEEA
Product Name Chip Resistor - Surface Mount RES 511K OHM 1/4W 0.1% 1206 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details