Vishay Intertechnology, Inc. Res Thin Film 1206 4.99K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R TNPW12064K99FHTA

Description
Res Thin Film 1206 4.99K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 4.99K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 4.99K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R - TNPW12064K99FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 4.99K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R
TNPW12064K99FHTA
Res Thin Film 1206 4.99K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R TNPW12064K99FHTA
Res Thin Film 1206 4.99K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R

Res Thin Film 1206 4.99K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12064K99FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12064K99FHTA-ND
Chip Resistor - Surface Mount TNPW12064K99FHTA-ND
4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 4.99 Kohm, 1%, 50 Ppm Vishay - 66C0519 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 4.99 Kohm, 1%, 50 Ppm Vishay
66C0519
Tnpw, 1206, 4.99 Kohm, 1%, 50 Ppm Vishay 66C0519
TNPW, 1206, 4.99 kOhm, 1%, 50 ppm

TNPW, 1206, 4.99 kOhm, 1%, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12064K99FHTA TNPW12064K99FHTA-ND 66C0519
Product Name Res Thin Film 1206 4.99K Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 4.99 Kohm, 1%, 50 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573192 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details