Vishay Intertechnology, Inc. RES 4.99K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW12064K99FETA

Description
RES 4.99K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet
Description
RES 4.99K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA - TNPW12064K99FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
TNPW12064K99FETA
RES 4.99K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW12064K99FETA
RES 4.99K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

RES 4.99K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW12064K99FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12064K99FETA-ND
Chip Resistor - Surface Mount TNPW12064K99FETA-ND
4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

4.99 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 4.99 Kohm, 1%, 25 Ppm Vishay - 66C0516 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 4.99 Kohm, 1%, 25 Ppm Vishay
66C0516
Tnpw, 1206, 4.99 Kohm, 1%, 25 Ppm Vishay 66C0516
TNPW, 1206, 4.99 kOhm, 1%, 25 ppm

TNPW, 1206, 4.99 kOhm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12064K99FETA TNPW12064K99FETA-ND 66C0516
Product Name RES 4.99K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA Chip Resistor - Surface Mount Tnpw, 1206, 4.99 Kohm, 1%, 25 Ppm Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573149 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers