Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12064K99BYTA

Description
4.99 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
4.99 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12064K99BYTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12064K99BYTA-ND
Chip Resistor - Surface Mount TNPW12064K99BYTA-ND
4.99 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

4.99 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 4.99K-OHM 0.1% 0.25W 10PPM THIN-FILM SMD-1206 TR-7-PA - TNPW12064K99BYTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K-OHM 0.1% 0.25W 10PPM THIN-FILM SMD-1206 TR-7-PA
TNPW12064K99BYTA
RES 4.99K-OHM 0.1% 0.25W 10PPM THIN-FILM SMD-1206 TR-7-PA TNPW12064K99BYTA
RES 4.99K-OHM 0.1% 0.25W 10PPM THIN-FILM SMD-1206 TR-7-PA

RES 4.99K-OHM 0.1% 0.25W 10PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW12064K99BYTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12064K99BYTA
Chip Resistor - Surface Mount TNPW12064K99BYTA
RES 4.99K OHM 0.1% 1/4W 1206

RES 4.99K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW12064K99BYTA-ND TNPW12064K99BYTA TNPW12064K99BYTA
Product Name Chip Resistor - Surface Mount RES 4.99K-OHM 0.1% 0.25W 10PPM THIN-FILM SMD-1206 TR-7-PA Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9312FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9560 ohms
View Details
4 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details