Vishay Precision Group Chip Resistor - Surface Mount TNPW12064K99BETA

Description
RES 4.99K OHM 0.1% 1/4W 1206
Request a Quote Datasheet
Description
RES 4.99K OHM 0.1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW12064K99BETACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12064K99BETACT-ND
Chip Resistor - Surface Mount 541-TNPW12064K99BETACT-ND
RES 4.99K OHM 0.1% 1/4W 1206

RES 4.99K OHM 0.1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW12064K99BETATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12064K99BETATR-ND
Chip Resistor - Surface Mount 541-TNPW12064K99BETATR-ND
4.99 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

4.99 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW12064K99BETADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12064K99BETADKR-ND
Chip Resistor - Surface Mount 541-TNPW12064K99BETADKR-ND
RES 4.99K OHM 0.1% 1/4W 1206

RES 4.99K OHM 0.1% 1/4W 1206

Buy Now Datasheet
RES 4.99K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA - TNPW12064K99BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
TNPW12064K99BETA
RES 4.99K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW12064K99BETA
RES 4.99K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

RES 4.99K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site
Resistor,thin Film,4.99Kohms,100Wv,.1+/-% Tol,-25,25Ppm-Tc,1206-Case Rohs Compliant Vishay - 50B2721 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,4.99Kohms,100Wv,.1+/-% Tol,-25,25Ppm-Tc,1206-Case Rohs Compliant Vishay
50B2721
Resistor,thin Film,4.99Kohms,100Wv,.1+/-% Tol,-25,25Ppm-Tc,1206-Case Rohs Compliant Vishay 50B2721
Resistor,Thin Film,4.99KOhms,100WV ,.1+/-% Tol,-25,25ppm-TC,120 6-Case RoHS Compliant: No

Resistor,Thin Film,4.99KOhms,100WV,.1+/-% Tol,-25,25ppm-TC,1206-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-TNPW12064K99BETACT-ND TNPW12064K99BETA 50B2721
Product Name Chip Resistor - Surface Mount RES 4.99K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA Resistor,thin Film,4.99Kohms,100Wv,.1+/-% Tol,-25,25Ppm-Tc,1206-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details