Vishay Precision Group THIN FILM,1206,1/8W,4.99K,.1%,25PPM,TR,RoHS Compliant TNPW12064K99BEEA

Description
THIN FILM,1206,1/8W,4.99K ,.1%,25PPM,TR,RoHS Compliant
Request a Quote Datasheet
Description
THIN FILM,1206,1/8W,4.99K ,.1%,25PPM,TR,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,1/8W,4.99K,.1%,25PPM,TR,RoHS Compliant - TNPW12064K99BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/8W,4.99K,.1%,25PPM,TR,RoHS Compliant
TNPW12064K99BEEA
THIN FILM,1206,1/8W,4.99K,.1%,25PPM,TR,RoHS Compliant TNPW12064K99BEEA
THIN FILM,1206,1/8W,4.99K ,.1%,25PPM,TR,RoHS Compliant

THIN FILM,1206,1/8W,4.99K,.1%,25PPM,TR,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - TNP4.99KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.99KACCT-ND
Chip Resistor - Surface Mount TNP4.99KACCT-ND
4.99 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.99 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP4.99KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.99KACTR-ND
Chip Resistor - Surface Mount TNP4.99KACTR-ND
4.99 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.99 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP4.99KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.99KACDKR-ND
Chip Resistor - Surface Mount TNP4.99KACDKR-ND
4.99 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.99 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 4K99, 0.1%, 0.25W, 1206; Resistance Vishay - 27K5914 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K99, 0.1%, 0.25W, 1206; Resistance Vishay
27K5914
Res, Thin Film, 4K99, 0.1%, 0.25W, 1206; Resistance Vishay 27K5914
RES, THIN FILM, 4K99, 0.1%, 0.25W, 1206; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K99, 0.1%, 0.25W, 1206; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 4K99, 0.1%, 0.25W, 1206, Reel; Resistance Vishay - 83R9022 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K99, 0.1%, 0.25W, 1206, Reel; Resistance Vishay
83R9022
Res, Thin Film, 4K99, 0.1%, 0.25W, 1206, Reel; Resistance Vishay 83R9022
RES, THIN FILM, 4K99, 0.1%, 0.25W, 1206, REEL; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K99, 0.1%, 0.25W, 1206, REEL; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12064K99BEEA TNP4.99KACCT-ND 27K5914
Product Name THIN FILM,1206,1/8W,4.99K,.1%,25PPM,TR,RoHS Compliant Chip Resistor - Surface Mount Res, Thin Film, 4K99, 0.1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.5200 watts 0.2500 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details