Vishay Intertechnology, Inc. RES 4.87K OHM 1/4W 0.1% 1206 TNPW12064K87BETA

Description
RES 4.87Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 4.87Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1/4W 0.1% 1206 - TNPW12064K87BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1/4W 0.1% 1206
TNPW12064K87BETA
RES 4.87K OHM 1/4W 0.1% 1206 TNPW12064K87BETA
RES 4.87Kohm 1/4W 0.1% 1206

RES 4.87Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12064K87BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12064K87BETA-ND
Chip Resistor - Surface Mount TNPW12064K87BETA-ND
4.87 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

4.87 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 4.87 Kohm, 0.1%, 25 Ppm Vishay - 66C0506 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 4.87 Kohm, 0.1%, 25 Ppm Vishay
66C0506
Tnpw, 1206, 4.87 Kohm, 0.1%, 25 Ppm Vishay 66C0506
TNPW, 1206, 4.87 kOhm, 0.1%, 25 ppm

TNPW, 1206, 4.87 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12064K87BETA TNPW12064K87BETA-ND 66C0506
Product Name RES 4.87K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 4.87 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 4870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details