Vishay Intertechnology, Inc. Thin Film Resistors - SMD 4.75Kohms 1% 25ppm TNPW12064K75FETA

Description
Thin Film Resistors - SMD 4.75Kohms 1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 4.75Kohms 1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 4.75Kohms 1% 25ppm - TNPW12064K75FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 4.75Kohms 1% 25ppm
TNPW12064K75FETA
Thin Film Resistors - SMD 4.75Kohms 1% 25ppm TNPW12064K75FETA
Thin Film Resistors - SMD 4.75Kohms 1% 25ppm

Thin Film Resistors - SMD 4.75Kohms 1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW12064K75FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12064K75FETA-ND
Chip Resistor - Surface Mount TNPW12064K75FETA-ND
4.75 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

4.75 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12064K75FETA TNPW12064K75FETA-ND
Product Name Thin Film Resistors - SMD 4.75Kohms 1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details