Vishay Precision Group Chip Resistor - Surface Mount TNPW12064K75BEEN

Description
4.75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
4.75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW12064K75BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12064K75BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW12064K75BEENTR-ND
4.75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 4.75K OHM 1/4W 0.1% 1206 - TNPW12064K75BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/4W 0.1% 1206
TNPW12064K75BEEN
RES 4.75K OHM 1/4W 0.1% 1206 TNPW12064K75BEEN
RES 4.75Kohm 1/4W 0.1% 1206

RES 4.75Kohm 1/4W 0.1% 1206

Supplier's Site
Res, Thin Film, 4K75, 0.1%, 0.25W, 1206; Resistance Vishay - 71M1286 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K75, 0.1%, 0.25W, 1206; Resistance Vishay
71M1286
Res, Thin Film, 4K75, 0.1%, 0.25W, 1206; Resistance Vishay 71M1286
RES, THIN FILM, 4K75, 0.1%, 0.25W, 1206; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K75, 0.1%, 0.25W, 1206; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 4K75, 0.1%, 0.25W, 1206, Reel; Resistance Vishay - 71M1287 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K75, 0.1%, 0.25W, 1206, Reel; Resistance Vishay
71M1287
Res, Thin Film, 4K75, 0.1%, 0.25W, 1206, Reel; Resistance Vishay 71M1287
RES, THIN FILM, 4K75, 0.1%, 0.25W, 1206, REEL; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: Yes

RES, THIN FILM, 4K75, 0.1%, 0.25W, 1206, REEL; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-TNPW12064K75BEENTR-ND TNPW12064K75BEEN 71M1286 71M1287
Product Name Chip Resistor - Surface Mount RES 4.75K OHM 1/4W 0.1% 1206 Res, Thin Film, 4K75, 0.1%, 0.25W, 1206; Resistance Vishay Res, Thin Film, 4K75, 0.1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details