Vishay Precision Group Res, 4K75, 0.1%, 0.4W, 1206, Thin Film; Resistance Vishay TNPW12064K75BEEA.

Description
RES, 4K75, 0.1%, 0.4W, 1206, THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K75, 0.1%, 0.4W, 1206, THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K75, 0.1%, 0.4W, 1206, Thin Film; Resistance Vishay - 24AC0455 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 0.1%, 0.4W, 1206, Thin Film; Resistance Vishay
24AC0455
Res, 4K75, 0.1%, 0.4W, 1206, Thin Film; Resistance Vishay 24AC0455
RES, 4K75, 0.1%, 0.4W, 1206, THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K75, 0.1%, 0.4W, 1206, THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AC0455
Product Name Res, 4K75, 0.1%, 0.4W, 1206, Thin Film; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 4750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details