Vishay Intertechnology, Inc. RES 4.70K OHM 1/4W 0.1% 1206 TNPW12064K70BETA

Description
RES 4.70Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 4.70Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.70K OHM 1/4W 0.1% 1206 - TNPW12064K70BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70K OHM 1/4W 0.1% 1206
TNPW12064K70BETA
RES 4.70K OHM 1/4W 0.1% 1206 TNPW12064K70BETA
RES 4.70Kohm 1/4W 0.1% 1206

RES 4.70Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12064K70BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12064K70BETA-ND
Chip Resistor - Surface Mount TNPW12064K70BETA-ND
4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12064K70BETA TNPW12064K70BETA-ND
Product Name RES 4.70K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 4700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers