Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12064K59BETY

Description
4.59 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
4.59 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12064K59BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12064K59BETY-ND
Chip Resistor - Surface Mount TNPW12064K59BETY-ND
4.59 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.59 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 4.59K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12064K59BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 4.59K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12064K59BETY
Res Thin Film 1206 4.59K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12064K59BETY
Res Thin Film 1206 4.59K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 4.59K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12064K59BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12064K59BETY
Chip Resistor - Surface Mount TNPW12064K59BETY
RES 4.59K OHM 0.1% 1/4W 1206

RES 4.59K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 4.59 Kohm, 0.1%, 25 Ppm Vishay - 66C0480 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 4.59 Kohm, 0.1%, 25 Ppm Vishay
66C0480
Tnpw, 1206, 4.59 Kohm, 0.1%, 25 Ppm Vishay 66C0480
TNPW, 1206, 4.59 kOhm, 0.1%, 25 ppm

TNPW, 1206, 4.59 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW12064K59BETY-ND TNPW12064K59BETY TNPW12064K59BETY 66C0480
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 4.59K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 4.59 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details