Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12064K59BETA

Description
4.59 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
4.59 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12064K59BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12064K59BETA-ND
Chip Resistor - Surface Mount TNPW12064K59BETA-ND
4.59 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

4.59 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12064K59BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12064K59BETA
Chip Resistor - Surface Mount TNPW12064K59BETA
RES 4.59K OHM 0.1% 1/4W 1206

RES 4.59K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 4.59 Kohm, 0.1%, 25 Ppm Vishay - 66C0478 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 4.59 Kohm, 0.1%, 25 Ppm Vishay
66C0478
Tnpw, 1206, 4.59 Kohm, 0.1%, 25 Ppm Vishay 66C0478
TNPW, 1206, 4.59 kOhm, 0.1%, 25 ppm

TNPW, 1206, 4.59 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW12064K59BETA-ND TNPW12064K59BETA 66C0478
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 4.59 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details