Vishay Intertechnology, Inc. Res Thin Film 1206 4.53K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12064K53BETY

Description
Res Thin Film 1206 4.53K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 4.53K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 4.53K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12064K53BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 4.53K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12064K53BETY
Res Thin Film 1206 4.53K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12064K53BETY
Res Thin Film 1206 4.53K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 4.53K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12064K53BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12064K53BETY-ND
Chip Resistor - Surface Mount TNPW12064K53BETY-ND
4.53 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.53 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 4.53 Kohm, 0.1%, 25 Ppm Vishay - 66C0475 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 4.53 Kohm, 0.1%, 25 Ppm Vishay
66C0475
Tnpw, 1206, 4.53 Kohm, 0.1%, 25 Ppm Vishay 66C0475
TNPW, 1206, 4.53 kOhm, 0.1%, 25 ppm

TNPW, 1206, 4.53 kOhm, 0.1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW12064K53BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12064K53BETY
Chip Resistor - Surface Mount TNPW12064K53BETY
RES 4.53K OHM 0.1% 1/4W 1206

RES 4.53K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW12064K53BETY TNPW12064K53BETY-ND 66C0475 TNPW12064K53BETY
Product Name Res Thin Film 1206 4.53K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 4.53 Kohm, 0.1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details