Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12064K42BETY

Description
4.42 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
4.42 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12064K42BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12064K42BETY-ND
Chip Resistor - Surface Mount TNPW12064K42BETY-ND
4.42 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.42 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 4.42K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12064K42BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 4.42K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12064K42BETY
Res Thin Film 1206 4.42K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12064K42BETY
Res Thin Film 1206 4.42K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 4.42K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 4.42 Kohm, 0.1%, 25 Ppm Vishay - 66C0468 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 4.42 Kohm, 0.1%, 25 Ppm Vishay
66C0468
Tnpw, 1206, 4.42 Kohm, 0.1%, 25 Ppm Vishay 66C0468
TNPW, 1206, 4.42 kOhm, 0.1%, 25 ppm

TNPW, 1206, 4.42 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12064K42BETY-ND TNPW12064K42BETY 66C0468
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 4.42K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 4.42 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567731 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details