Vishay Precision Group THIN FILM,1206,4.3K,1%,50PPM,T/R,HAZMAT TNPW12064K30FHEA

Description
THIN FILM,1206,4.3K,1%,50 PPM,T/R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,1206,4.3K,1%,50 PPM,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,4.3K,1%,50PPM,T/R,HAZMAT - TNPW12064K30FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,4.3K,1%,50PPM,T/R,HAZMAT
TNPW12064K30FHEA
THIN FILM,1206,4.3K,1%,50PPM,T/R,HAZMAT TNPW12064K30FHEA
THIN FILM,1206,4.3K,1%,50 PPM,T/R,HAZMAT

THIN FILM,1206,4.3K,1%,50PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW12064K30FHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12064K30FHEA-ND
Chip Resistor - Surface Mount TNPW12064K30FHEA-ND
4.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12064K30FHEA TNPW12064K30FHEA-ND
Product Name THIN FILM,1206,4.3K,1%,50PPM,T/R,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details