Vishay Intertechnology, Inc. Res Thin Film 1206 4.22K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12064K22BETY

Description
Res Thin Film 1206 4.22K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 4.22K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 4.22K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12064K22BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 4.22K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12064K22BETY
Res Thin Film 1206 4.22K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12064K22BETY
Res Thin Film 1206 4.22K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 4.22K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12064K22BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12064K22BETY-ND
Chip Resistor - Surface Mount TNPW12064K22BETY-ND
4.22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12064K22BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12064K22BETY
Chip Resistor - Surface Mount TNPW12064K22BETY
RES 4.22K OHM 0.1% 1/4W 1206

RES 4.22K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 4.22 Kohm, 0.1%, 25 Ppm Vishay - 66C0456 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 4.22 Kohm, 0.1%, 25 Ppm Vishay
66C0456
Tnpw, 1206, 4.22 Kohm, 0.1%, 25 Ppm Vishay 66C0456
TNPW, 1206, 4.22 kOhm, 0.1%, 25 ppm

TNPW, 1206, 4.22 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW12064K22BETY TNPW12064K22BETY-ND TNPW12064K22BETY 66C0456
Product Name Res Thin Film 1206 4.22K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 4.22 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 2573272 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details