Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12064K12BETY

Description
4.12 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
4.12 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12064K12BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12064K12BETY-ND
Chip Resistor - Surface Mount TNPW12064K12BETY-ND
4.12 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.12 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12064K12BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12064K12BETY
Chip Resistor - Surface Mount TNPW12064K12BETY
RES 4.12K OHM 0.1% 1/4W 1206

RES 4.12K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 4.12 Kohm, 0.1%, 25 Ppm Vishay - 66C0450 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 4.12 Kohm, 0.1%, 25 Ppm Vishay
66C0450
Tnpw, 1206, 4.12 Kohm, 0.1%, 25 Ppm Vishay 66C0450
TNPW, 1206, 4.12 kOhm, 0.1%, 25 ppm

TNPW, 1206, 4.12 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW12064K12BETY-ND TNPW12064K12BETY 66C0450
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 4.12 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers