Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12064K02BETA

Description
4.02 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
4.02 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12064K02BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12064K02BETA-ND
Chip Resistor - Surface Mount TNPW12064K02BETA-ND
4.02 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

4.02 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 4.02K OHM 1/4W 0.1% 1206 - TNPW12064K02BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/4W 0.1% 1206
TNPW12064K02BETA
RES 4.02K OHM 1/4W 0.1% 1206 TNPW12064K02BETA
RES 4.02Kohm 1/4W 0.1% 1206

RES 4.02Kohm 1/4W 0.1% 1206

Supplier's Site
Thin Film, Resistors, Resistance 4.02K Ohm, Power Rating 0.125 Watt Rohs Compliant Vishay - 18C0397 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film, Resistors, Resistance 4.02K Ohm, Power Rating 0.125 Watt Rohs Compliant Vishay
18C0397
Thin Film, Resistors, Resistance 4.02K Ohm, Power Rating 0.125 Watt Rohs Compliant Vishay 18C0397
THIN FILM, RESISTORS, RESISTANCE 4.02K OHM, POWER RATING 0.125 WATT ROHS COMPLIANT: NO

THIN FILM, RESISTORS, RESISTANCE 4.02K OHM, POWER RATING 0.125 WATT ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12064K02BETA-ND TNPW12064K02BETA 18C0397
Product Name Chip Resistor - Surface Mount RES 4.02K OHM 1/4W 0.1% 1206 Thin Film, Resistors, Resistance 4.02K Ohm, Power Rating 0.125 Watt Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2742FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details