RES 49.9 OHM 1% 0.52W 1206
RES 49.9 OHM 1% 0.52W 1206
49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Thin Film Resistors - SMD 49.9ohms 1% 25ppm
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-TNPW120649R9FEEACT-ND | TNPW120649R9FEEA |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD 49.9ohms 1% 25ppm |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 49.9 ohms | 49.9 ohms |