Vishay Precision Group Chip Resistor - Surface Mount TNPW120649R9BEEA

Description
49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP49.9ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP49.9ACTR-ND
Chip Resistor - Surface Mount TNP49.9ACTR-ND
49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP49.9ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP49.9ACDKR-ND
Chip Resistor - Surface Mount TNP49.9ACDKR-ND
49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP49.9ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP49.9ACCT-ND
Chip Resistor - Surface Mount TNP49.9ACCT-ND
49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Voltage Transformation Module DC DC Converter 1 Output 48V - - 6.3A 26V - 55V Input Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Voltage Transformation Module DC DC Converter 1 Output 48V - - 6.3A 26V - 55V Input
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
RES 49.9 OHM 1/4W 0.1% 1206 - TNPW120649R9BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/4W 0.1% 1206
TNPW120649R9BEEA
RES 49.9 OHM 1/4W 0.1% 1206 TNPW120649R9BEEA
RES 49.9ohm 1/4W 0.1% 1206

RES 49.9ohm 1/4W 0.1% 1206

Supplier's Site
Surface Mount Resistors - 2620895P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620895P
Surface Mount Resistors 2620895P
Vishay TNPW120649R9BEEA

Vishay TNPW120649R9BEEA

Supplier's Site
Surface Mount Resistors - 2620895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620895
Surface Mount Resistors 2620895
Vishay TNPW120649R9BEEA

Vishay TNPW120649R9BEEA

Supplier's Site
SMD 0.25W Resistor - 52-TNPW120649R9BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W Resistor
52-TNPW120649R9BEEA
SMD 0.25W Resistor 52-TNPW120649R9BEEA
Thin Film Resistor, 49.9R, 0.1%, 0.25W, 1206 SMD Product overview: TNPW120649R9BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW120649R9BEEA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 49.9R, 0.1%, 0.25W, 1206 SMD Product overview: TNPW120649R9BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW120649R9BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW120649R9BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW120649R9BEEA
Resistors - Chip Resistor - Surface Mount TNPW120649R9BEEA
RES 49.9 OHM 0.1% 0.52W 1206

RES 49.9 OHM 0.1% 0.52W 1206

Supplier's Site
Resistor, Thin Film, 49.9 Ohm, 250Mw 0.1%; Resistance Vishay - 84R1933 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 49.9 Ohm, 250Mw 0.1%; Resistance Vishay
84R1933
Resistor, Thin Film, 49.9 Ohm, 250Mw 0.1%; Resistance Vishay 84R1933
RESISTOR, THIN FILM, 49.9 OHM, 250mW 0.1%; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 49.9 OHM, 250mW 0.1%; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 49R9, 0.1%, 0.25W, 1206, Reel; Resistance Vishay - 84R1934 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 49R9, 0.1%, 0.25W, 1206, Reel; Resistance Vishay
84R1934
Res, Thin Film, 49R9, 0.1%, 0.25W, 1206, Reel; Resistance Vishay 84R1934
RES, THIN FILM, 49R9, 0.1%, 0.25W, 1206, REEL; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 49R9, 0.1%, 0.25W, 1206, REEL; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TNP49.9ACTR-ND TNPW120649R9BEEA 2620895P 52-TNPW120649R9BEEA TNPW120649R9BEEA 84R1933
Product Name Chip Resistor - Surface Mount Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers RES 49.9 OHM 1/4W 0.1% 1206 Surface Mount Resistors SMD 0.25W Resistor Resistors - Chip Resistor - Surface Mount Resistor, Thin Film, 49.9 Ohm, 250Mw 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Wirewound Thin Film (Chip); Thin Film THIN FILM Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 49.9 ohms 45000 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3742FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details