Vishay Precision Group Chip Resistor - Surface Mount TNPW120649K9BEEN

Description
49.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
49.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3879-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3879-2-ND
Chip Resistor - Surface Mount 541-3879-2-ND
49.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3879-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3879-6-ND
Chip Resistor - Surface Mount 541-3879-6-ND
49.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3879-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3879-1-ND
Chip Resistor - Surface Mount 541-3879-1-ND
49.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Thin Film Chip ResistorSeries:TNPW; Resistance:49.9kohm; Resistance Tolerance: 0.1 %; Power Rating... - TNPW120649K9BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:49.9kohm; Resistance Tolerance: 0.1 %; Power Rating...
TNPW120649K9BEEN
Thin Film Chip ResistorSeries:TNPW; Resistance:49.9kohm; Resistance Tolerance: 0.1 %; Power Rating... TNPW120649K9BEEN
Thin Film Chip ResistorSeries:TNPW; Resistance:49.9kohm; Resistance Tolerance: 0.1 %; Power Rating...

Thin Film Chip ResistorSeries:TNPW; Resistance:49.9kohm; Resistance Tolerance: 0.1 %; Power Rating...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW120649K9BEEN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW120649K9BEEN
Resistors - Chip Resistor - Surface Mount TNPW120649K9BEEN
RES 49.9K OHM 0.1% 0.52W 1206

RES 49.9K OHM 0.1% 0.52W 1206

Supplier's Site
Res, Thin Film, 49K9, 0.1%, 0.25W, 1206; Resistance Vishay - 71M1292 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 49K9, 0.1%, 0.25W, 1206; Resistance Vishay
71M1292
Res, Thin Film, 49K9, 0.1%, 0.25W, 1206; Resistance Vishay 71M1292
RES, THIN FILM, 49K9, 0.1%, 0.25W, 1206; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 49K9, 0.1%, 0.25W, 1206; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 49.9Kohm, 250Mw 0.1%, Full Reel; Resistance Vishay - 71M1293 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 49.9Kohm, 250Mw 0.1%, Full Reel; Resistance Vishay
71M1293
Resistor, Thin Film, 49.9Kohm, 250Mw 0.1%, Full Reel; Resistance Vishay 71M1293
RESISTOR, THIN FILM, 49.9KOHM, 250mW 0.1%, FULL REEL; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 49.9KOHM, 250mW 0.1%, FULL REEL; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3879-2-ND TNPW120649K9BEEN TNPW120649K9BEEN 71M1292
Product Name Chip Resistor - Surface Mount Thin Film Chip ResistorSeries:TNPW; Resistance:49.9kohm; Resistance Tolerance: 0.1 %; Power Rating... Resistors - Chip Resistor - Surface Mount Res, Thin Film, 49K9, 0.1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1623406-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details