Vishay Intertechnology, Inc. Thin Film Resistors - SMD 49.9ohms 1% 25ppm TNPW120649K3BEEN

Description
Thin Film Resistors - SMD 49.9ohms 1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 49.9ohms 1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 49.9ohms 1% 25ppm - TNPW120649K3BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 49.9ohms 1% 25ppm
TNPW120649K3BEEN
Thin Film Resistors - SMD 49.9ohms 1% 25ppm TNPW120649K3BEEN
Thin Film Resistors - SMD 49.9ohms 1% 25ppm

Thin Film Resistors - SMD 49.9ohms 1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW120649K3BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120649K3BEEN-ND
Chip Resistor - Surface Mount TNPW120649K3BEEN-ND
49.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120649K3BEEN TNPW120649K3BEEN-ND
Product Name Thin Film Resistors - SMD 49.9ohms 1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 49.9 ohms
Tolerance 1 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details